ROHM Semiconductor USA, LLC Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| Designed for mobile applications, the KXTJ9 tri-axis accelerometer is an entry-level device that offers high-performance and low-power. It offers an internal voltage regulator, I2C digital communication, and up to 14-bit... | |
| The Kionix KXCJK is a low power tri-axis accelerometer with digital I2C output. The KXCJK features user-selectable parameters including 8-bit, 12-bit, or 14-bit modes, g-ranges from ± 2g, 4g or... | |
| The Kionix KXTI9 is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTI9 features user selectable parameters including 8 or 12 bit modes, g-ranges from +-... | |
| The Kionix KXTIA is a low power, high performance tri-axis accelerometer with digital SPI output. The KXTIA features user selectable parameters including 8 or 12 bit modes, g-ranges from +-... | |
| The Kionix KXTIK is a low power, high performance tri-axis accelerometer with digital I2C output. The KXTIK features user-selectable parameters including 8-bit or 12-bit modes, g-ranges from ± 2g, 4g... | |
| The KX022 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s... | |
| The KX023 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s... | |
| The KX112 is a robust, low-power, I2C/SPI, 3-axis accelerometer with integrated FIFO/FILO buffer that features a wide range of embedded functionality, including tap detection, orientation, activity, and wake-up algorithms. Kionix’s... | |
| The KX122-1037 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is... | |
| The KX123-1039 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is... | |
| The KX124-1050 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is... | |
| The KX124-1051 is a tri-axis +/-2g, +/-4g or +/-8g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is... | |
| The KX222-1054 is a tri-axis +/-8g, +/-16g or +/-32g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is... | |
| The KX224-1053 is a tri-axis +/-8g, +/-16g or +/-32g silicon micromachined accelerometer with integrated 2048 byte buffer, orientation, tap/double tap, activity detecting, and Free fall algorithms. The sense element is... | |
| The KX23H is an integrated sensor hub device, combining a high performance, very low power 3-axis accelerometer with a 32 bit ARM cortex microcontroller in a single 3mm x 3mm... | |
| The KXCJ9 is a high-performance, ultra-low-power, tri-axis accelerometer designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit... | |
| The KXCJA is the thinnest tri-axis accelerometer available on the market today. This ultra-thin 3x3x0.7mm low-power accelerometer is also one of our most full-featured products. The KXCJA offers up to... | |
| The KXCJB is the thinnest tri-axis accelerometer available on the market today. This ultra-thin 3x3x0.45mm low-power accelerometer is also one of our most full-featured products. The KXCJB offers up to... | |
| The KXCNL is a dual user-programmable state machine device that provides users with unmatched flexibility and user-programmability . Designed for mobile applications, it contains two programmable interrupt pins that enable... | |
| The KXD94 is an ultra-low noise analog tri-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a... | |
| The KXD94 is an ultra-low noise analog X-axis accelerometer with an integrated 4-channel multiplexer and an auxiliary analog input. It features g-range of ±5 to ±13g and comes in a... | |
| The KXR94 is a high-performance, ultra-low noise, tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and a factory-programmable low-pass filter. The KXR94 offers a g-range... | |
| The KXRB5 is a high-performance, low-power tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and embedded freefall and high-g drop detection algorithms. The KXRB5 offers... | |
| The KXSB5 is a high-performance, low-power tri-axis accelerometer offering multiplexed analog or SPI digital communications, an integrated 4-channel multiplexer and internal 1KHz Low-Pass Filter. The KXSB5 offers a factory-programmable g-range... | |
| The KXSC4 is a high-performance, low-power, analog output tri-axis accelerometer. This accelerometer is delivered in a 5 x 5 x 1.2 mm, 14-pin, DFN package with an operating temperature range... | |
| The KXSS5 is a high-performance, low-power, digital tri-axis accelerometer with integrated freefall and high-g drop detection algorithms, either of which can flag a drop event. The accelerometer can use either... | |
| The KXTC8 provides a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications... | |
| The KXTC9 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and g-range from ±1.5g to ±6g. The KXTC9 operates from a 1.8 V to 3.6 V... | |
| The KXTC9-3672 is a high-performance, tri-axis accelerometer with analog outputs, a factory-programmable low-pass filter and ±6g range. The KXTC9-3672 operates from a 3.3 V DC supply and comes in a... | |
| The KXTE9's advanced orientation-detectio n feature reports changes in landscape, portrait, face-up, and face-down conditions. This sophisticated embedded algorithm eliminates the need for continuous data collection and complex calculations by... | |
| The KXTF9 is a very popular high-performance, low-power, tri-axis digital I2C accelerometer with integrated orientation, Directional tap/double-tap, activity monitoring and motion-detection algorithms. The KXTF9 offers user-selectable ranges of ±2g, ±4g... | |
| The KXTH5 is an ultra-low noise, low-power, analog tri-axis accelerometer with an integrated 4-channel multiplexer and factory-programmable low-pass filter. With a factory-programmable g-range of ±1.5g to ±6g, the KXTH5 operates... | |
| The KXTH9 is an ultra-low noise, low-power, analog tri-axis accelerometer with an integrated 4-channel multiplexer and factory-programmable low-pass filter. With a factory-programmable g-range of ±1.5g to ±6g, the KXTH9 operates... | |
| The KXTJ2 is our smallest tri-axis accelerometer, designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. | |
| The KXTJ3 is the next generation of our best-selling KXTJ2 tri-axis accelerometer that provides the best value and high performance available in the same pin-to-pin compatible 2 x 2 x... | |
| The KXUD9 is a low-power, tri-axis accelerometer with either I2C or SPI communication protocols, a user-definable low-pass filter and embedded motion wake-up. The KXUD9 offers user-selectable g-ranges of ±2g, ±4g... |