ROHM Semiconductor USA, LLC Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| A long-run product with market-proved high reliability. Matching to various needs. | |
| RLD2WMNL2-00 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player. | |
| RLD2WMNL2-01 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player. | |
| RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine. | |
| RLD63NZC5 is optimum for Leveling and Measurement Sensors. | |
| ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability.The wide range of outputs can respond to a variety of needs. | |
| ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application. |