ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RSX301LAM30TR RSX301LAM30TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892445-RSX301LAM30TR Features: Diode Schottky 30 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RSX301 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX301LAM30CT, RSX301LAM30DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892445-RSX301LAM30TR Features: Diode Schottky 30 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RSX301 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX301LAM30CT, RSX301LAM30DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RSX301LAM30TR - 892445-RSX301LAM30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX301LAM30TR
892445-RSX301LAM30TR
Diodes, Rectifiers - Single - RSX301LAM30TR 892445-RSX301LAM30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 892445-RSX301LAM30TR Features: Diode Schottky 30 V 3A Surface Mount PMDTM Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: RSX301 Categories: Discrete Semiconductor Products Case / Package: PMDTM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RSX301LAM30CT, RSX301LAM30DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892445-RSX301LAM30TR
Features: Diode Schottky 30 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RSX301
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RSX301LAM30CT, RSX301LAM30DKR

Buy Now Datasheet
Single Diodes - RSX301LAM30DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX301LAM30DKR-ND
Single Diodes RSX301LAM30DKR-ND
Diode Schottky 30V 3A Surface Mount PMDTM

Diode Schottky 30V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RSX301LAM30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX301LAM30TR-ND
Single Diodes RSX301LAM30TR-ND
Diode Schottky 30V 3A Surface Mount PMDTM

Diode Schottky 30V 3A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RSX301LAM30CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX301LAM30CT-ND
Single Diodes RSX301LAM30CT-ND
Diode Schottky 30V 3A Surface Mount PMDTM

Diode Schottky 30V 3A Surface Mount PMDTM

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-RSX301LAM30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-RSX301LAM30TR
Schottky 30V 3A Diode and Rectifier 280-RSX301LAM30TR
DIODE SCHOTTKY 30V 3A PMDTM Product overview: RSX301LAM30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX301LAM30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A PMDTM Product overview: RSX301LAM30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX301LAM30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX301LAM30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX301LAM30TR
Discrete Semiconductor Products - Diodes - Rectifiers RSX301LAM30TR
DIODE SCHOTTKY 30V 3A PMDTM

DIODE SCHOTTKY 30V 3A PMDTM

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RSX301LAM30TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RSX301LAM30TR
Diodes >> Schottky Barrier Diodes (SBD) RSX301LAM30TR
30V 3A 420mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

30V 3A 420mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site
Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 72AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
72AC6619
Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 72AC6619
SCHOTTKY RECT, SINGLE, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RSX301LAM30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RSX301LAM30TR
Single Diodes RSX301LAM30TR
DIODE SCHOTTKY 30V 3A PMDTM

DIODE SCHOTTKY 30V 3A PMDTM

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX301LAM30TR
Schottky Diodes & Rectifiers RSX301LAM30TR
Schottky Diodes & Rectifiers 30V Vr 0.09mA IR Schottky Br Diode

Schottky Diodes & Rectifiers 30V Vr 0.09mA IR Schottky Br Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 892445-RSX301LAM30TR RSX301LAM30DKR-ND 280-RSX301LAM30TR RSX301LAM30TR RSX301LAM30TR 72AC6619 RSX301LAM30TR RSX301LAM30TR
Product Name Diodes, Rectifiers - Single - RSX301LAM30TR Single Diodes Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rect, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Schottky Diodes & Rectifiers
Package PMDTM Tape & Reel (TR) SOD-128 SOD-128 SOD-128-2
Tj 150 C (302 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data