RF DIODE PIN 30V GMD2 Product overview: RN142ZST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142ZST2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027448-RN142ZST2R
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: GMD2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RF DIODE PIN 30V GMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-RN142ZST2R | 027448-RN142ZST2R | RN142ZST2R |
| Product Name | 30V Diode and Rectifier | RF Diodes - RN142ZST2R | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | GMD2 | GMD2 |
| RoHS Compliant | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |