RRE07VSM4S is a small power mold type rectifying diode designed for general rectification applications. It features a low forward voltage drop, with a typical forward voltage of 1.1V at a forward current of 0.7A. The diode has a maximum repetitive peak reverse voltage of 400V and can handle a non-repetitive forward surge current of 2A. The operating junction temperature ranges from -55°C to +150°C, making it suitable for a variety of environments. The device is constructed using silicon epitaxial planar technology and is packaged in a compact TUMD2SM mold type. This diode is appropriate for applications requiring efficient rectification with space constraints.
RRE07VSM4S is small power mold type (TUMD2SM) rectifying diode.
RRE07VSM4S is small power mold type (TUMD2SM) rectifying diode.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | RRE07VSM4S | RRE07VSM4S |
| Product Name | Rectifier Diode | Rectifier Diode |
| Package | TUMD2SM | SOD-323; SOD-323HE |
| RoHS Compliant | RoHS | RoHS |
| VRRM | 400 volts | 400 volts |