ROHM Semiconductor GmbH

Super Low VF, 20V, 1A, SOD-123FL, Schottky Barrier Diode

RBS1MM40A

Description
RBS1MM40A is Super low VF Schottky Barrier Diode for General rectification.
Request a Quote Datasheet
Description
RBS1MM40A is Super low VF Schottky Barrier Diode for General rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Super Low V<sub>F</sub>, 20V, 1A, SOD-123FL, Schottky Barrier Diode</p> - RBS1MM40A - ROHM Semiconductor GmbH
Willich, Germany

Super Low VF, 20V, 1A, SOD-123FL, Schottky Barrier Diode


RBS1MM40A

Super Low VF, 20V, 1A, SOD-123FL, Schottky Barrier Diode

RBS1MM40A
RBS1MM40A is Super low VF Schottky Barrier Diode for General rectification.

RBS1MM40A is Super low VF Schottky Barrier Diode for General rectification.

Supplier's Site Datasheet
Schottky Barrier Diode - RBS1MM40A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RBS1MM40A
Schottky Barrier Diode RBS1MM40A
RBS1MM40A is Super low VF Schottkey Barrier Diode for General rectification.

RBS1MM40A is Super low VF Schottkey Barrier Diode for General rectification.

Supplier's Site
Schottky Diode and Rectifier - 280-RBS1MM40A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-RBS1MM40A
Schottky Diode and Rectifier 280-RBS1MM40A
Schottky Barrier Diode Product overview: RBS1MM40A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS1MM40A can be used for catalog matching and distributor lookup.

Schottky Barrier Diode Product overview: RBS1MM40A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS1MM40A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RBS1MM40A - 1241973-RBS1MM40A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBS1MM40A
1241973-RBS1MM40A
Diodes, Rectifiers - Single - RBS1MM40A 1241973-RBS1MM40A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241973-RBS1MM40A Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): DFLS140L-7; RB050M-30TR; RBS1MM40A; SS1FL4HM3/H; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241973-RBS1MM40A
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): DFLS140L-7; RB050M-30TR; RBS1MM40A; SS1FL4HM3/H;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RBS1MM40A RBS1MM40A 280-RBS1MM40A 1241973-RBS1MM40A
Product Name

Super Low VF, 20V, 1A, SOD-123FL, Schottky Barrier Diode

Schottky Barrier Diode Schottky Diode and Rectifier Diodes, Rectifiers - Single - RBS1MM40A
Package PMDUM SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
VF 0.3800 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 150 volts
View Details
200V 250MA Diode and Rectifier - 280-BAS21QB-QZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Schottky Diodes & Rectifiers - 2467014 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details