ROHM Semiconductor USA, LLC Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| BD1020HFV is low quiescent current (4µA) and high accuracy temperature sensor.Detecting temperature by itself, output voltage appears linearly along the temperature. | |
| BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be... | |
| BDJxxx1HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be... | |
| The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It’s small package, so it can be placed near the component which temperature is measured. This... |