ROHM Semiconductor USA, LLC Single Diodes RSX051VA-30TR

Description
Diode Schottky 30V 500mA Surface Mount TUMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 500mA Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RSX051VA-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX051VA-30TR-ND
Single Diodes RSX051VA-30TR-ND
Diode Schottky 30V 500mA Surface Mount TUMD2

Diode Schottky 30V 500mA Surface Mount TUMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RSX051VA-30TR - 027537-RSX051VA-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX051VA-30TR
027537-RSX051VA-30TR
Diodes, Rectifiers - Single - RSX051VA-30TR 027537-RSX051VA-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027537-RSX051VA-30TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: 150°C (Max) Family Name: RSX051VA-30 Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TUMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RSX051VA-30FHTR; B0530WS-TP-HF; RB551V-30_R1_00001; B0530WS-TP; Introduction Date: October 09, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027537-RSX051VA-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: RSX051VA-30
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RSX051VA-30FHTR; B0530WS-TP-HF; RB551V-30_R1_00001; B0530WS-TP;
Introduction Date: October 09, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 500MA Diode and Rectifier - 280-RSX051VA-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 500MA Diode and Rectifier
280-RSX051VA-30TR
Schottky 30V 500MA Diode and Rectifier 280-RSX051VA-30TR
DIODE SCHOTTKY 30V 500MA TUMD2 Product overview: RSX051VA-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX051VA-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 500MA TUMD2 Product overview: RSX051VA-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX051VA-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX051VA-30TR
Schottky Diodes & Rectifiers RSX051VA-30TR
Schottky Diodes & Rectifiers SCHOTTKY 30V 500MA TUMD2

Schottky Diodes & Rectifiers SCHOTTKY 30V 500MA TUMD2

Buy Now Datasheet
Single Diodes - RSX051VA-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RSX051VA-30TR
Single Diodes RSX051VA-30TR
DIODE SCHOTTKY 30V 500MA TUMD2

DIODE SCHOTTKY 30V 500MA TUMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX051VA-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX051VA-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RSX051VA-30TR
DIODE SCHOTTKY 30V 500MA TUMD2

DIODE SCHOTTKY 30V 500MA TUMD2

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RSX051VA-30TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RSX051VA-30TR
Diodes >> Schottky Barrier Diodes (SBD) RSX051VA-30TR
30V Single 350mV@500mA 500mA SOD-323FL Schottky Barrier Diodes (SBD) ROHS

30V Single 350mV@500mA 500mA SOD-323FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RSX051VA-30TR-ND 027537-RSX051VA-30TR 280-RSX051VA-30TR RSX051VA-30TR RSX051VA-30TR RSX051VA-30TR RSX051VA-30TR
Product Name Single Diodes Diodes, Rectifiers - Single - RSX051VA-30TR Schottky 30V 500MA Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data