RSX051VAM30 is a Schottky barrier diode for general rectification in a small mold-type package, rated for a repetitive peak reverse voltage of 30 V and an average rectified forward current of 0.5 A at a case temperature of 130°C. It handles a non-repetitive peak forward surge current of 5 A, with a forward voltage of 0.39 V at 0.5 A and a reverse current of 200 μA at 30 V. The junction temperature limit is 150°C, and the device is supplied in 180 mm reels in embossed tape with a taping width of 8 mm, in units of 3000 pcs.
RSX051VAM30 is Schottky Barrier Diode for general rectification.
RSX051VAM30 is Schottky Barrier Diode for general rectification.
Schottky Barrier Diode Product overview: RSX051VAM30 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX051VAM30 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 835807-RSX051VAM30
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RSX051VAM30 | RSX051VAM30 | 280-RSX051VAM30 | 835807-RSX051VAM30 |
| Product Name | 30V, 500mA, SOD-323HE, Schottky Barrier Diode | Schottky Barrier Diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - RSX051VAM30 |
| Package | TUMD2M | SOD-323; SOD-323HE | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.3900 volts | 0.4000 volts |