ROHM Semiconductor USA, LLC Single Diodes RRU1LAM4STR

Description
Diode Standard 400V 1A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RRU1LAM4SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RRU1LAM4SDKR-ND
Single Diodes RRU1LAM4SDKR-ND
Diode Standard 400V 1A Surface Mount PMDTM

Diode Standard 400V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RRU1LAM4SCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RRU1LAM4SCT-ND
Single Diodes RRU1LAM4SCT-ND
Diode Standard 400V 1A Surface Mount PMDTM

Diode Standard 400V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RRU1LAM4STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RRU1LAM4STR-ND
Single Diodes RRU1LAM4STR-ND
Diode Standard 400V 1A Surface Mount PMDTM

Diode Standard 400V 1A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368156-RRU1LAM4STR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368156-RRU1LAM4STR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368156-RRU1LAM4STR
Win Source Part Number: 1368156-RRU1LAM4STR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Not For New Designs Package / Case: SOD-128 Supplier Device Package: PMDTM Base Product Number: RRU1LAM4 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 800 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 400 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1368156-RRU1LAM4STR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RRU1LAM4
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 800 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 400 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-RRU1LAM4STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RRU1LAM4STR
400V 1A Diode and Rectifier 280-RRU1LAM4STR
DIODE GEN PURP 400V 1A PMDTM Product overview: RRU1LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRU1LAM4STR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A PMDTM Product overview: RRU1LAM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRU1LAM4STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RRU1LAM4STR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RRU1LAM4STR
Single Diodes RRU1LAM4STR
DIODE GEN PURP 400V 1A PMDTM

DIODE GEN PURP 400V 1A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RRU1LAM4STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RRU1LAM4STR
Discrete Semiconductor Products - Diodes - Rectifiers RRU1LAM4STR
DIODE GEN PURP 400V 1A PMDTM

DIODE GEN PURP 400V 1A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RRU1LAM4STR
Rectifiers RRU1LAM4STR
Rectifiers 500V Vr 1A Io Rectifying Diode

Rectifiers 500V Vr 1A Io Rectifying Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number RRU1LAM4SDKR-ND 1368156-RRU1LAM4STR 280-RRU1LAM4STR RRU1LAM4STR RRU1LAM4STR RRU1LAM4STR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 400V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
VF 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data