ROHM Semiconductor USA, LLC Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Bipolar Latch Hall IC detects polarity change for S and N. The operation is more stable comparing to magnetic force detection (The duty on output pulse will be consistent). It... | |
| BU52742GUL is Bipolar Latch Hall IC. It supports high speed detection and having two Hall elements in one chip. It is perfect fit to small actuator stroke detection and the... | |
| Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management. High accuracy sensitivity type with low dispersion. | |
| Omnipolar detection Hall ICs can detect both S-and N-pole magnetic fields, simplifying magnet management. | |
| ROHM's Bipolar Detection Hall IC with polarity detection for both S and N features dual outputs that allow determination of the polarity using output logic, enabling detection of the orientation... | |
| ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. | |
| The BU52058GWZ is omnipolar Hall IC incorporating a polarity determination circuit that enables operation (output) on both the S- and N-poles, with the polarity judgment based on the output processing... | |
| The BU52069GWZ is unipolar Hall IC detects only N pole. This Hall IC product can be in tablets, smart phones, and other applications in order to detect open and close... | |
| The BU52075GWZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. The polarity judgment is based on the... | |
| The BU52077GWZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. The polarity judgment is based on the... | |
| The BU52078GWZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in... | |
| The BU52177GXZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in... | |
| The BU52272NUZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in... | |
| The BU52273NUZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in... | |
| The BU52274NUZ is omnipolar Hall IC incorporating a polarity determination circuit that enables separate operation (output) of both the South and North poles. This Hall IC product can be in... | |
| The unipolar Detection Hall IC detects only either the N or S-pole. The output turns ON (active Low) upon detection. It is most suitable for strictly monopole detection and when... |