Diode Standard 200V 700mA Surface Mount PMDU
Diode Standard 200V 700mA Surface Mount PMDU
Diode Standard 200V 700mA Surface Mount PMDU
Fast Recovery Diode 200V 700mA SOD-123FL
Fast Recovery Diode 200V 700mA SOD-123FL
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813690-RF071MM2STR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 700mA
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDU
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 700mA
Current - Reverse Leakage at Vr: 10μA at 200V
DIODE GEN PURP 200V 700MA PMDU Product overview: RF071MM2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071MM2STR can be used for catalog matching and distributor lookup.
Rectifiers Diode Switching 200V 0.7A 2-Pin
DIODE GEN PURP 200V 700MA PMDU
RECTIFIER, SINGLE, 0.7A, 200V, SOD-123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):700mA; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF071MM2SDKR-ND | 1333277P | 1333277 | 813690-RF071MM2STR | 280-RF071MM2STR | RF071MM2STR | RF071MM2STR | 72AC6608 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - RF071MM2STR | 200V 700MA Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 0.7A, 200V, Sod-123; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||||
| Package | SOD-123; SOD-123 | SOD-123; Sod-123 | Tape & Reel (TR) | SOD-123; SOD-123-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 25 ns | 25 ns | 25 ns |