ROHM Semiconductor USA, LLC Single Diodes RF051VA1STR

Description
Diode Standard 100V 500mA Surface Mount TUMD2
Request a Quote Datasheet
Description
Diode Standard 100V 500mA Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RF051VA1STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF051VA1STR-ND
Single Diodes RF051VA1STR-ND
Diode Standard 100V 500mA Surface Mount TUMD2

Diode Standard 100V 500mA Surface Mount TUMD2

Buy Now Datasheet
100V 500MA Diode and Rectifier - 280-RF051VA1STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
280-RF051VA1STR
100V 500MA Diode and Rectifier 280-RF051VA1STR
DIODE GEN PURP 100V 500MA TUMD2 Product overview: RF051VA1STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF051VA1STR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 500MA TUMD2 Product overview: RF051VA1STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF051VA1STR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RF051VA1STR - 046158-RF051VA1STR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF051VA1STR
046158-RF051VA1STR
Diodes, Rectifiers - Single - RF051VA1STR 046158-RF051VA1STR
Manufacturer: Rohm Semiconductor Win Source Part Number: 046158-RF051VA1STR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 980mV @ 500mA Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TUMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046158-RF051VA1STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 500mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF051VA1STR
Rectifiers RF051VA1STR
Rectifiers DIODE

Rectifiers DIODE

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RF051VA1STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF051VA1STR
Discrete Semiconductor Products - Diodes - Rectifiers RF051VA1STR
DIODE GEN PURP 100V 500MA TUMD2

DIODE GEN PURP 100V 500MA TUMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number RF051VA1STR-ND 280-RF051VA1STR 046158-RF051VA1STR RF051VA1STR RF051VA1STR
Product Name Single Diodes 100V 500MA Diode and Rectifier Diodes, Rectifiers - Single - RF051VA1STR Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) TUMD-2
RoHS Compliant RoHS
Diode Type Standard
VF 0.9800 volts 0.9800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Diodes, Rectifiers - Single - BAV103,115 - 863510-BAV103,115 - Win Source Electronics
Specs
Diode Type Diode Standard 200 V 250mA (DC) Surface Mount LLDS; MiniMelf
View Details
6 suppliers
 - BAS125-04WE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package SOT323
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers