Manufacturer: Rohm Semiconductor
Win Source Part Number: 102112-RF073M2STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 890mV @ 700mA
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 700MA PMDU Product overview: RF073M2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF073M2STR can be used for catalog matching and distributor lookup.
Diode Standard 200V 700mA Surface Mount PMDU
DIODE GEN PURP 200V 700MA PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 102112-RF073M2STR | 280-RF073M2STR | RF073M2STR-ND | RF073M2STR | RF073M2STR |
| Product Name | Diodes, Rectifiers - Single - RF073M2STR | 200V 700MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.8900 volts | 0.8900 volts | |||
| VR | 200 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 20 ns |