780NM INFRARED SINGLE MODE LASER Product overview: RLD78NZM5-00A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-RLD78NZM5-00A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1088586-RLD78NZM5-00
Category: Optoelectronics>Lase
Package: Tray
Standard Package: 500
Power (Watts): 10mW
Voltage - Input: 2.3V
Wavelength: 793nm
Package / Case: Radial, Can - 3 Lead
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40mA
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-RLD78NZM5-00A
Base Product Number: RLD78
780nm Infrared Single Mode Laser Diode
780nm Infrared Single Mode Laser Diode
780nm Infrared Single Mode Laser Diode
LASER DIODE, 0.02A, 793NM, METAL CAN ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes |
| Product Number | 95-RLD78NZM5-00A | 1088586-RLD78NZM5-00A | 2236353 | 70AH6476 |
| Product Name | Diode and Rectifier | Optoelectronics - Laser Diodes, Laser Modules | Laser Diodes | Laser Diode, 0.02A, 793Nm, Metal Can Rohs Compliant Rohm |
| Package | Tray |