DIODE GEN PURP 220V 200MA LLDS Product overview: RLS245 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 220V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLS245 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 095401-RLS245
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 220V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 220V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-RLS245 | 095401-RLS245 |
| Product Name | 220V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - RLS245 |
| Package | Reel - TR | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Diode Type | Standard | |
| VF | 1.5 volts |