ROHM Semiconductor USA, LLC Optoelectronics - Laser Diodes, Laser Modules RLD78MZA6-00A

Description
Win Source Part Number: 1000566-RLD78MZA6-00 A Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Tray Standard Package: 500 Power (Watts): 4.5mW Voltage - Input: 2.3V Wavelength: 790nm Package / Case: Radial, Can - 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 60mA HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-RLD78MZA6-00A Base Product Number: RLD78
Request a Quote Datasheet
Description
Win Source Part Number: 1000566-RLD78MZA6-00 A Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Tray Standard Package: 500 Power (Watts): 4.5mW Voltage - Input: 2.3V Wavelength: 790nm Package / Case: Radial, Can - 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 60mA HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-RLD78MZA6-00A Base Product Number: RLD78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Laser Diodes, Laser Modules - 1000566-RLD78MZA6-00A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Laser Modules
1000566-RLD78MZA6-00A
Optoelectronics - Laser Diodes, Laser Modules 1000566-RLD78MZA6-00A
Win Source Part Number: 1000566-RLD78MZA6-00 A Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Tray Standard Package: 500 Power (Watts): 4.5mW Voltage - Input: 2.3V Wavelength: 790nm Package / Case: Radial, Can - 3 Lead ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 60mA HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 846-RLD78MZA6-00A Base Product Number: RLD78

Win Source Part Number: 1000566-RLD78MZA6-00A
Category: Optoelectronics>Laser Diodes, Laser Modules
Package: Tray
Standard Package: 500
Power (Watts): 4.5mW
Voltage - Input: 2.3V
Wavelength: 790nm
Package / Case: Radial, Can - 3 Lead
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60mA
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 846-RLD78MZA6-00A
Base Product Number: RLD78

Buy Now Datasheet
Diode and Rectifier - 95-RLD78MZA6-00A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
95-RLD78MZA6-00A
Diode and Rectifier 95-RLD78MZA6-00A
780NM INVISIBLE MULTI MODE LASER Product overview: RLD78MZA6-00A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-RLD78MZA6-00A can be used for catalog matching and distributor lookup.

780NM INVISIBLE MULTI MODE LASER Product overview: RLD78MZA6-00A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-RLD78MZA6-00A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laser Diode, 0.035A, 790Nm, Metal Can Rohs Compliant Rohm - 70AH6474 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 0.035A, 790Nm, Metal Can Rohs Compliant Rohm
70AH6474
Laser Diode, 0.035A, 790Nm, Metal Can Rohs Compliant Rohm 70AH6474
LASER DIODE, 0.035A, 790NM, METAL CAN ROHS COMPLIANT: YES

LASER DIODE, 0.035A, 790NM, METAL CAN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 1000566-RLD78MZA6-00A 95-RLD78MZA6-00A 70AH6474
Product Name Optoelectronics - Laser Diodes, Laser Modules Diode and Rectifier Laser Diode, 0.035A, 790Nm, Metal Can Rohs Compliant Rohm
Package Tray
Unlock Full Specs
to access all available technical data