ROHM Semiconductor GmbH PIN Diode RN739F

Description
ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.
Request a Quote Datasheet
Description
ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN Diode - RN739F - ROHM Semiconductor GmbH
Willich, Germany
PIN Diode
RN739F
PIN Diode RN739F
ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.

ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.

Supplier's Site Datasheet
PIN Diode - RN739F - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PIN Diode
RN739F
PIN Diode RN739F
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

Supplier's Site Datasheet
50V 50mA Diode and Rectifier - 284-RN739F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 50mA Diode and Rectifier
284-RN739F
50V 50mA Diode and Rectifier 284-RN739F
Diode PIN Attenuator 50V 50mA 3-Pin UMD / PIN diode Product overview: RN739F from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN739F can be used for catalog matching and distributor lookup.

Diode PIN Attenuator 50V 50mA 3-Pin UMD / PIN diode Product overview: RN739F from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 50mA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN739F can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - RN739F - 1243571-RN739F - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - RN739F
1243571-RN739F
RF Diodes - RN739F 1243571-RN739F
Manufacturer: Rohm Semiconductor Win Source Part Number: 1243571-RN739F Family Name: RN739F Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): KDV174; 1SV252(TE85,F); 1SV252; 1SV252(TE85R,F); Introduction Date: April 16, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1243571-RN739F
Family Name: RN739F
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): KDV174; 1SV252(TE85,F); 1SV252; 1SV252(TE85R,F);
Introduction Date: April 16, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category PIN Diodes PIN Diodes Rectifiers RF Diodes
Product Number RN739F RN739F 284-RN739F 1243571-RN739F
Product Name PIN Diode PIN Diode 50V 50mA Diode and Rectifier RF Diodes - RN739F
Package UMD3 SOT323; SOT-323
Unlock Full Specs
to access all available technical data