Win Source Part Number: 1088938-RR2L6SDDTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Alternative Parts (Cross-Reference): VS-10MQ040NTRPBF; VS-10MQ060NTRPBF; 10MQ040NTRPBF; ZLLS2000TA; UPR5E3/TR7; B240-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RR2L6SDDTE25TR,RR2L6
Base Product Number: RR2L6
DIODE GEN PURP 600V 2A PMDS Product overview: RR2L6SDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR2L6SDDTE25 can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Surface Mount PMDS
Rectifiers NPN Driver Transistor
RECTIFIER, AEC-Q101, 2A, 600V, SOD-106; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A PMDS
DIODE GEN PURP 600V 2A PMDS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1088938-RR2L6SDDTE25 | 280-RR2L6SDDTE25 | RR2L6SDDTE25TR-ND | RR2L6SDDTE25 | 22AC3165 | RR2L6SDDTE25 | RR2L6SDDTE25 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 2A Diode and Rectifier | Single Diodes | Rectifiers | Rectifier, Aec-Q101, 2A, 600V, Sod-106; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 600 volts | |||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |