DIODE GEN PURP 200V 1A MSR Product overview: RF101A2ST-32 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF101A2ST-32 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Through Hole MSR
Manufacturer: Rohm Semiconductor
Win Source Part Number: 795524-RF101A2ST-32
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-41 Mini, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: RF101A2S
Categories: Discrete Semiconductor Products
Manufacturer Package: MSR
Voltage - Forward (Vf) (Maximum) @ If: 870mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 200V
Introduction Date: February 12, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 1A MSR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-RF101A2ST-32 | RF101A2ST-32TB-ND | 795524-RF101A2ST-32 | RF101A2ST-32 |
| Product Name | 200V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RF101A2ST-32 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Box (TB) | |||
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard | |||
| VF | 0.8700 volts | 0.8700 volts |