ROHM Semiconductor USA, LLC Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 2SA2071P5 is a power transistor for high speed switching. | |
| 2SAR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier. | |
| 2SAR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR502UBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR513P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR586D is Low saturation voltage transistor for low frequency amplifier. | |
| 2SB1197KFRA is the high reliability Automotive transistor, suitable for low frequency power amplifier. | |
| Automoitve PNP -2.0A -80V Middle Power Transistor | |
| Automoitve PNP -5.0A -30V Middle Power Transistor | |
| Automotive Bipolar Transistors | |
| Automotive PNP -3.0A -50V Middle Power Transistor | |
| PNP -2.0A -80V Middle Power Transistor | |
| PNP -3.0A -30V Middle Power Transistor | |
| PNP -3.0A -50V Middle Power Transistor | |
| PNP -5.0A -30V Middle Power Transistor | |
| ROHM recommends 2SAR293P as standard spec. | |
| Suitable for the low frequency amplifier. | |
| Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. |
| Next >> |