ROHM Semiconductor USA, LLC Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| Ultra-Compact High Accuracy Earthquake Detection Sensor Module False detection prevention built-in function offers increased reliability ROHM announces the availability of an ultra-compact high accuracy seismic detection sensor module, BP3901, which... | |
| Analog current output type ambient light sensor IC is composed of photodiodes,amplifie rs and current mirror circuits. The output current can be converted to the voltage value by external resistor. | |
| BD1020HFV is low quiescent current (4µA) and high accuracy temperature sensor.Detecting temperature by itself, output voltage appears linearly along the temperature. | |
| BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be... | |
| BDJxxx1HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be... | |
| BH1682FVC is an analog current output type ambient light sensor IC. The output is proportion to logarithm of illuminance. It has wide illuminance detection range and is suitable for the... | |
| BH1726NUC is a digital Ambient Light Sensor IC with I2C bus interface. This IC is most suitable for obtaining ambient light data for adjusting LCD and backlight power... | |
| BM1383AGLV is piezo-resistive pressure sensor. BM1383AGLV does temperature compensation for MEMS inside chip, so it’s very easy to get pressure information. | |
| Digital output type ambient light sensor IC is composed of photodiodes, current-voltage converter circuit, A / D converter, control logic circuits, interface circuits and etc.It connects with I2C... | |
| The BH1745NUC is a 16bit I2C digital color sensor IC that detects RGB (Red, Green, Blue) components and converts them into digital values. High sensitivity, wide detection range (0.005 to... | |
| The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It’s small package, so it can be placed near the component which temperature is measured. This... | |
| This module includes optical proximity sensor, ambient light sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment. |