Diode Array 2 Independent Standard 100V 500mA Surface Mount SOT-23-6 Thin, TSOT-23-6
Diode Array 2 Independent Standard 100V 500mA Surface Mount SOT-23-6 Thin, TSOT-23-6
DIODE ARRAY GP 100V 500MA TSMD6 Product overview: RF051UA1DTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF051UA1DTR can be used for catalog matching and distributor lookup.
Rectifiers DIODE SWITCHING 100V 0.5A 6PIN SMD
DIODE ARRAY GP 100V 500MA TSMD6
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF051UA1DTR-ND | 286-RF051UA1DTR | RF051UA1DTR | RF051UA1DTR |
| Product Name | Diode Arrays | 100V 500MA Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) |