ROHM Semiconductor USA, LLC PIN Diode RN142V

Description
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
Request a Quote Datasheet
Description
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN Diode - RN142V - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PIN Diode
RN142V
PIN Diode RN142V
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

Supplier's Site
60V Diode and Rectifier - 284-RN142V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V Diode and Rectifier
284-RN142V
60V Diode and Rectifier 284-RN142V
DIODE PIN 60V UMD Product overview: RN142V from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142V can be used for catalog matching and distributor lookup.

DIODE PIN 60V UMD Product overview: RN142V from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142V can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - RN142V - 046354-RN142V - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - RN142V
046354-RN142V
RF Diodes - RN142V 046354-RN142V
Manufacturer: Rohm Semiconductor Win Source Part Number: 046354-RN142V Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 60V Resistance @ If, F: 3 Ohm @ 3mA, 100MHz Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046354-RN142V
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Resistance @ If, F: 3 Ohm @ 3mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMD2
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category PIN Diodes Rectifiers RF Diodes
Product Number RN142V 284-RN142V 046354-RN142V
Product Name PIN Diode 60V Diode and Rectifier RF Diodes - RN142V
Package SOD-323; SOD-323FL Reel - TR UMD2
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data