ROHM Semiconductor USA, LLC Schottky 40V 2A Diode and Rectifier RBR2VWM40ATR

Description
DIODE SCHOTTKY 40V 2A PMDE Product overview: RBR2VWM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2VWM40ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A PMDE Product overview: RBR2VWM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2VWM40ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-RBR2VWM40ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RBR2VWM40ATR
Schottky 40V 2A Diode and Rectifier 280-RBR2VWM40ATR
DIODE SCHOTTKY 40V 2A PMDE Product overview: RBR2VWM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2VWM40ATR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDE Product overview: RBR2VWM40ATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2VWM40ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RBR2VWM40ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RBR2VWM40ATR-ND
Single Diodes 846-RBR2VWM40ATR-ND
Diode Schottky 40V 2A Surface Mount PMDE

Diode Schottky 40V 2A Surface Mount PMDE

Buy Now Datasheet
Single Diodes - 846-RBR2VWM40ATRCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount PMDE

Diode Schottky 40V 2A Surface Mount PMDE

Buy Now Datasheet
Single Diodes - 846-RBR2VWM40ATRDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount PMDE

Diode Schottky 40V 2A Surface Mount PMDE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1337424-RBR2VWM40ATR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1337424-RBR2VWM40ATR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1337424-RBR2VWM40ATR
Win Source Part Number: 1337424-RBR2VWM40ATR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: 150°C Mounting Type: Surface Mount Package / Case: 2-SMD, Flat Lead Supplier Device Package: PMDE ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Base Product Number: RBR2VWM Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2 A

Win Source Part Number: 1337424-RBR2VWM40ATR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Operating Temperature - Junction: 150°C
Mounting Type: Surface Mount
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: PMDE
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: RBR2VWM
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 2 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2VWM40ATR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2VWM40ATR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2VWM40ATR
DIODE SCHOTTKY 40V 2A PMDE

DIODE SCHOTTKY 40V 2A PMDE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-RBR2VWM40ATR 846-RBR2VWM40ATR-ND 1337424-RBR2VWM40ATR RBR2VWM40ATR
Product Name Schottky 40V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 2-SMD, Flat Lead
Unlock Full Specs
to access all available technical data