DIODE SCHOTTKY 30V 5A PMDTM Product overview: RBR5LAM30BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5LAM30BTR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
Diode Schottky 30V 5A Surface Mount PMDTM
Win Source Part Number: 1367277-RBR5LAM30BTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RBR5LAM30
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 150 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Schottky Diodes & Rectifiers 30V Vr 5A Io Schottky Br Diode
DIODE SCHOTTKY 30V 5A PMDTM
SCHOTTKY RECTIFIER, SINGLE, 30V, SOD-128; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RBR5LAM30BTR | RBR5LAM30BTR-ND | 1367277-RBR5LAM30BTR | RBR5LAM30BTR | RBR5LAM30BTR | 78AC6405 |
| Product Name | Schottky 30V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 30V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | SOD-128 | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts |