ROHM Semiconductor USA, LLC Single Diodes RF081L2STFTE25

Description
Diode Standard 200V 1.1A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Standard 200V 1.1A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RF081L2STFTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.1A Surface Mount PMDS

Diode Standard 200V 1.1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RF081L2STFTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.1A Surface Mount PMDS

Diode Standard 200V 1.1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RF081L2STFTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.1A Surface Mount PMDS

Diode Standard 200V 1.1A Surface Mount PMDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 983143-RF081L2STFTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
983143-RF081L2STFTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single 983143-RF081L2STFTE25
Win Source Part Number: 983143-RF081L2STFTE2 5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1.1 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Operating Temperature - Junction: 150°C Package / Case: DO-214AC, SMA Supplier Device Package: PMDS ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RF081L2STFTE25TR ,846-RF081L2STFTE25C T,846-RF081L2STFTE25 DKR Base Product Number: RF081

Win Source Part Number: 983143-RF081L2STFTE25
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1.1 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RF081L2STFTE25TR,846-RF081L2STFTE25CT,846-RF081L2STFTE25DKR
Base Product Number: RF081

Buy Now Datasheet
200V 1.1A Diode and Rectifier - 280-RF081L2STFTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.1A Diode and Rectifier
280-RF081L2STFTE25
200V 1.1A Diode and Rectifier 280-RF081L2STFTE25
DIODE GEN PURP 200V 1.1A PMDS Product overview: RF081L2STFTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081L2STFTE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.1A PMDS Product overview: RF081L2STFTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081L2STFTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF081L2STFTE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF081L2STFTE25
Discrete Semiconductor Products - Diodes - Rectifiers RF081L2STFTE25
DIODE GEN PURP 200V 1.1A PMDS

DIODE GEN PURP 200V 1.1A PMDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number 846-RF081L2STFTE25TR-ND 983143-RF081L2STFTE25 280-RF081L2STFTE25 RF081L2STFTE25
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 200V 1.1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Package DO-214AC, SMA Tape & Reel (TR)
VF 0.9800 volts
VR 200 volts
Unlock Full Specs
to access all available technical data