ROHM Semiconductor USA, LLC 30V Diode and Rectifier RN152G

Description
DIODE PIN SWITCH 30V VMD2 Product overview: RN152G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN152G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN SWITCH 30V VMD2 Product overview: RN152G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN152G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Diode and Rectifier - 284-RN152G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
284-RN152G
30V Diode and Rectifier 284-RN152G
DIODE PIN SWITCH 30V VMD2 Product overview: RN152G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN152G can be used for catalog matching and distributor lookup.

DIODE PIN SWITCH 30V VMD2 Product overview: RN152G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN152G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - RN152G - 046356-RN152G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - RN152G
046356-RN152G
RF Diodes - RN152G 046356-RN152G
Manufacturer: Rohm Semiconductor Win Source Part Number: 046356-RN152G Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 30V Resistance @ If, F: 4.8 Ohm @ 1mA, 100MHz Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMD2 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046356-RN152G
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 4.8 Ohm @ 1mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMD2
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-RN152G 046356-RN152G
Product Name 30V Diode and Rectifier RF Diodes - RN152G
Package Reel - TR VMD2
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data