The RBS2MM40C is a Schottky barrier diode designed for general rectification applications. It features a maximum repetitive peak reverse voltage of 40V and a maximum forward current of 2A. The diode has a low forward voltage drop, typically around 0.39V at 2A, and a peak forward surge current rating of 45A. It is packaged in a small power mold type and is supplied on embossed tape with a reel size of 180mm, accommodating 3000 pieces per reel. The operating junction temperature ranges from -55°C to 125°C, making it suitable for various environmental conditions. The diode is characterized by high reliability and low reverse leakage current, which is specified at 600OºA at 20V. This product is appropriate for applications requiring efficient rectification with minimal voltage loss.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 800 µA @ 20 V
DIODE SCHOTTKY 20V 2A PMDTM Product overview: RBS2LAM40CTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS2LAM40CTR can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, SINGLE, 20V, SOD-128; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 20V 2A PMDTM
Schottky Diodes & Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-RBS2LAM40CTR | 74AC1825 | RBS2LAM40CTR | RBS2LAM40CTR | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Schottky 20V 2A Diode and Rectifier | Schottky Rectifier, Single, 20V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.3700 volts | 0.3700 volts | 0.3700 volts | ||
| Package | Tape & Reel (TR) | SOD-128 | SOD-128-2 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) |