ROHM Semiconductor USA, LLC Single Diodes RBR2MM60CTFTR

Description
Diode Schottky 60V 2A Surface Mount PMDU
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RBR2MM60CTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60CTFTR-ND
Single Diodes RBR2MM60CTFTR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM60CTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60CTFDKR-ND
Single Diodes RBR2MM60CTFDKR-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM60CTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM60CTFCT-ND
Single Diodes RBR2MM60CTFCT-ND
Diode Schottky 60V 2A Surface Mount PMDU

Diode Schottky 60V 2A Surface Mount PMDU

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-RBR2MM60CTFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-RBR2MM60CTFTR
Schottky 60V 2A Diode and Rectifier 280-RBR2MM60CTFTR
DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60CTFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60CTFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A PMDU Product overview: RBR2MM60CTFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM60CTFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR2MM60CTFTR - 891287-RBR2MM60CTFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM60CTFTR
891287-RBR2MM60CTFTR
Diodes, Rectifiers - Single - RBR2MM60CTFTR 891287-RBR2MM60CTFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891287-RBR2MM60CTFTR Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM60 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM60CTFDKR, RBR2MM60CTFCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891287-RBR2MM60CTFTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM60
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM60CTFDKR, RBR2MM60CTFCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM60CTFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM60CTFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM60CTFTR
DIODE SCHOTTKY 60V 2A PMDU

DIODE SCHOTTKY 60V 2A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2MM60CTFTR
Schottky Diodes & Rectifiers RBR2MM60CTFTR
Schottky Diodes & Rectifiers 60V VR 2A 0.55V VF PMDU; SOD-123FL

Schottky Diodes & Rectifiers 60V VR 2A 0.55V VF PMDU; SOD-123FL

Buy Now Datasheet
Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3813 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3813
Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3813
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RBR2MM60CTFTR-ND 280-RBR2MM60CTFTR 891287-RBR2MM60CTFTR RBR2MM60CTFTR RBR2MM60CTFTR 92Y3813
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - RBR2MM60CTFTR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Aec-Q101, 2A, 60V; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) PMDU SOD-123; SOD-123FL-2 SOD-123; SOD-123FL
RoHS Compliant RoHS
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data