RF Diode PIN - 1 Pair Series Connection 50V 50mA SMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA SMD3
RF Diode PIN - 1 Pair Series Connection 50V 50mA SMD3
RF DIODE PIN 50V SMD3 Product overview: RN779DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN779DT146 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803033-RN779DT146
Packaging: Reel
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Supplier Device Package: SMD3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.9pF at 35V, 1MHz
Resistance at If, F: 7Ohm at 10mA, 100MHz
Part Number Series: RN779
PIN DIODE, DUAL, 0.05A, SOT-346; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:-; Diode Case Style:SOT-346; No. of Pins:3 Pin; Total Capacitance Ct:0.9pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
RF DIODE PIN 50V SMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | PIN Diodes | RF Diodes |
| Product Number | RN779DT146TR-ND | 284-RN779DT146 | 803033-RN779DT146 | 81AC5344 | RN779DT146 |
| Product Name | RF Diodes | 50V Diode and Rectifier | RF Diodes - RN779DT146 | Pin Diode, Dual, 0.05A, Sot-346; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT346; SOT-346 | SMD3 | |
| VR | 50 volts | ||||
| CT | 0.9000 pF | 0.9000 pF |