Diode Standard 600V 1A Surface Mount PMDE
Diode Standard 600V 1A Surface Mount PMDE
Diode Standard 600V 1A Surface Mount PMDE
Win Source Part Number: 1368177-RR1VWM6STFTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: PMDE
Base Product Number: RR1VWM6
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
ROHM RR1VWM6STFTR Diode
ROHM RR1VWM6STFTR Diode
DIODE GEN PURP 600V 1A PMDE Product overview: RR1VWM6STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR1VWM6STFTR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A PMDE
RECTIFIER, AEC-Q101, 1A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers Rectifier 1A Io PMDE 600VVrm
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RR1VWM6STFCT-ND | 1368177-RR1VWM6STFTR | 2159912P | 2159912 | 280-RR1VWM6STFTR | RR1VWM6STFTR | 58AC3746 | RR1VWM6STFTR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 600V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 1A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||||
| VR | 600 volts | |||||||
| IR | 0.0100 mA |