ROHM Semiconductor USA, LLC Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| BD8664GW is lithium-ion battery charger IC, suitable for charging 2S batteries from a 5V source, such as a USB port with DC/DC boost topology. | |
| BD8665GW is lithium-ion battery charger IC, suitable for charging 2S batteries from a 5V source, such as a USB port with DC/DC boost topology. | |
| BD8668GW is lithium-ion battery charger IC, suitable for charging 2S batteries from a 5V source, such as a USB port with DC/DC boost topology. | |
| BP5122 is capable to -12V in the easier way from wide input voltage range of 8 to 20V.This is unique device which can realize -power supply circuit in simple design... | |
| Non-Isolated DC/DC Converters. 15V voltage resistance provides output currents up to 500mA | |
| Non-Isolated DC/DC Converters. 36V voltage resistance provides output currents up to 500mA | |
| Self-excitation type DC/DC converters consisting of switching devices and rectifier devices. Only needed external devices are electrolytic capacitors and inductors in input/output line.Compact uplight SIP-12 package requiring no heat-sink. | |
| Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-5 package requiring no heat-sink. | |
| Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-6 package requiring no heat-sink. | |
| Self-excitation type DC/DC converters consisting of switching devices,rectifier devices and inductors. Only needed external devices are electrolytic capacitors in input/output line.Compact uplight SIP-9 package requiring no heat-sink. | |
| The BD83070GWL is a synchronous buck-boost DC/DC convertor providing 3.3 V or 2.5 V output from single-cell Li-ion battery or other input between 2.0 V and 5.5 V. It has... | |
| The BP5293-12 series is one packaged 3terminals Buck type DC/DC Converter built-in all parts of DC/DC converter. High efficiency compared with 3 terminals regulator, and not necessary to heat sink. | |
| The BP5293-33 series is one packaged 3terminals Buck type DC/DC Converter built-in all parts of DC/DC converter. High efficiency compared with 3 terminals regulator, and not necessary to heat sink. | |
| The BP5293-50 series is one packaged 3terminals Buck type DC/DC Converter built-in all parts of DC/DC converter. High efficiency compared with 3 terminals regulator, and not necessary to heat sink. | |
| These are isolated type DC/DC converters, which require only few external devices to achieve switching power supplies.Best matching to drivers of micro-computers, relays and LEDs. |