ROHM Semiconductor USA, LLC Super Fast Recovery Diode RFUS20TF6S

Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet
Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Fast Recovery Diode - RFUS20TF6S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Super Fast Recovery Diode
RFUS20TF6S
Super Fast Recovery Diode RFUS20TF6S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
600V 20A Diode and Rectifier - 280-RFUS20TF6S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-RFUS20TF6S
600V 20A Diode and Rectifier 280-RFUS20TF6S
DIODE GEN PURP 600V 20A TO220NFM Product overview: RFUS20TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS20TF6S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 20A TO220NFM Product overview: RFUS20TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS20TF6S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RFUS20TF6S - 1242844-RFUS20TF6S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFUS20TF6S
1242844-RFUS20TF6S
Diodes, Rectifiers - Single - RFUS20TF6S 1242844-RFUS20TF6S
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242844-RFUS20TF6S Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Full Pack Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: RFUS20TF6S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220NFM Voltage - Forward (Vf) (Maximum) @ If: 2.8V @ 20A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFUS20TF6SFH; RFUS20TF6SFHC9; RFUH20TF6SFH; Introduction Date: January 25, 2010 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242844-RFUS20TF6S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RFUS20TF6S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220NFM
Voltage - Forward (Vf) (Maximum) @ If: 2.8V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFUS20TF6SFH; RFUS20TF6SFHC9; RFUH20TF6SFH;
Introduction Date: January 25, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFUS20TF6S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFUS20TF6S
Discrete Semiconductor Products - Diodes - Rectifiers RFUS20TF6S
DIODE GEN PURP 600V 20A TO220NFM

DIODE GEN PURP 600V 20A TO220NFM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number RFUS20TF6S 280-RFUS20TF6S 1242844-RFUS20TF6S RFUS20TF6S
Product Name Super Fast Recovery Diode 600V 20A Diode and Rectifier Diodes, Rectifiers - Single - RFUS20TF6S Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
VF 2.8 volts 2.8 volts 2.8 volts
IF 20000 mA
VR 600 volts 600 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data