ROHM Semiconductor USA, LLC Datasheets for Gate Drivers
Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1ch system motor driver of the ROHM is a driver of one channel developed to correspond to the drive channel to which an individual design is requested by the disk... | |
| 4ch system motor driver of the ROHM is a basic series with built-in minimum driver necessary for motoring and driving the actuator by the disk drive composition of CD /... | |
| 5ch system motor driver of the ROHM is the most standard system motor driver the best for the drive of an indispensable actuator for the disk drive of CD /... | |
| A stepping motor can be used for auto-focus and a DC motor for zoom and aperture. A board lineup is offered, from simple standard types to high-end models with integrated... | |
| BD16805FV-M is three phase motor driver for air conditioner blower motor, battery cooling fan motor, and seat cooling fan motor. This IC can implement silent drive by 180° e nergizing... | |
| BD61241FV is a 1chip driver that is composed of H-bridge power DMOS FET. The pin is compatible with BD61240FV (rotation speed pulse signal output) . | |
| BD61243FV is a 1chip driver that is composed of H-bridge power DMOS FET. Moreover, the circuit configuration is restructured, and convenience has been improved by reducing the external parts and... | |
| BD61250MUV is pre-driver IC to drive single phase H bridge output composed of external MOS FET. The power supply input terminal and the drive output have voltage rating of 40V,... | |
| BD62110AEFJ is a built-in 1 channel H-bridge motor driver for DC brush motors. This driver can facilitate low power consumption by direct PWM. There are built in protection circuits in... | |
| BD62210AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM... | |
| BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM... | |
| BD62222HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 27V), supporting output currents of up to... | |
| BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to... | |
| BD63001AMUV is a Three-Phase Brushless Motor Predriver that uses upper Pch and lower Nch MOS transistor for an external output power transistor. It generates a driving signal from the Hall... | |
| BD63002MUV is pre-driver of 3-phase brushless motor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. Since there is a built-in booster... | |
| BD63005AMUV is a Three-Phase Brushless Motor Driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall... | |
| BD63005MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall... | |
| BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and... | |
| BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals... | |
| BD6326NUX is a three-phase sensorless fan motor driver used to cool off notebook PCs. It is controlled by a variable speed provided through the PWM input signal. Its feature is... | |
| BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for... | |
| BD6346FV is a three phase, sensorless motor 1chip driver with integrated power DMOS MOSFETs. Its feature is sensor-less drive which doesn’t require a hall device as a location detection sensor. | |
| BD63510AEFV is stepping motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply... | |
| BD63511EFV is stepping motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply... | |
| BD63520AEFV is stepping motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power... | |
| BD63520EFV series are stepping motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with... | |
| BD63521EFV is stepping motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power... | |
| BD63524AEFV is stepping motor drivers of 1/8 micro step (Eighth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power... | |
| BD63525AEFV series are stepping motor drivers of 1/16 micro step (Sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with... | |
| BD63610AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 0.8A. CLK-IN driving mode is... | |
| BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is... | |
| BD63710AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.0 A. CLK-IN driving... | |
| BD63715AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. CLK-IN driving... | |
| BD63720AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 2.0 A. CLK-IN driving... | |
| BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode... | |
| BD63730EFV is a low-power motor driver that drives load by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 3.0A. The input interface... | |
| BD63801EFV is stepping motor driver series with CLK-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated... | |
| BD6382?EFV Series are built-in 2channel H-bridge circuits that can drive 2pcs DC brush motor or stepping motor. | |
| BD6382EFV,BD6381EFV, BD6380EFV are stepping motor driver series that can drive at low voltage power supply. It is suitable for the mobile devices of a battery drive by power save function. | |
| BD63860EFV has the 3-bit DAC, and is designed to operate bipolar stepper motors in eighth-step modes. As for its basic function, it is a low power consumption bipolar PWM constant... | |
| BD63910MUV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 1.0A. CLK-IN and PARA-IN driving... | |
| BD63920MUV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN and PARA-IN driving... | |
| BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepping motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power... | |
| BD6425EFV, BD6423EFV, BD6422EFV are a low power consumption PWM constant current-drive driver series of stepping motor with power supply's rated voltage of 45V and rated output current of 1.0A, 1.5A. | |
| BD67173NUX is a three-phase sensorless fan motor driver used to cool off notebook PCs. It is controlled by a variable speed provided through the PWM input signal. Its feature is... | |
| BD67929EFV is a 3-phase brushless motor driver for polygon mirror motors of direct PWM drive type built-in PLL ensuring. As for its basic function, it is a 3-phase 120°energization direct... | |
| BD68610EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 1.0A. PALA-IN driving mode is... | |
| BD68620EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. PALA-IN driving mode is... | |
| BD68710EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.0 A. PARA-IN driving... | |
| BD68715EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 1.5 A. PARA-IN driving... | |
| BD68720EFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36 V, and rated output current is 2.0 A. PARA-IN driving... | |
| BD6941FM is the reversible motor driver for output 1.25A (1Motor), and can control a DC motor in four modes (Forward,Reverse, Standby, Brake) corresponding to two control logic inputs. This IC... | |
| BD69730FV is a pre-driver that controls the motor drive part composed of the power transistors. It incorporates current limiting circuit, lock protection and automatic restart circuit, PWM soft switching circuit,... | |
| BD69740FV is a pre-driver that controls the motor drive part composed of the power transistors. It incorporates current limiting circuit, lock protection and automatic restart circuit, PWM soft switching circuit,... | |
| BD6994FV is a 1chip driver for 12V single-phase full-wave fan motor. This IC employs the Bi-CMOS process and incorporates various functions such as low ON resistance, low power consumption and... | |
| BD6995FV is a 1chip driver for 12V single-phase full-wave fan motor. This IC employs the Bi-CDMOS process and soft switching drive, low power consumption and quiet drive is provided. | |
| BD7763EFV are 9ch system motor driver ICs, developed for the spindle motor, actuator coil, stepping motor, SA stepping motor and the loading motor drive of the Blu-ray drive. Since spindle... | |
| BD8205EFV-M is a 5-Channel system motor driver developed for DC motors (Spindle motor, Sled motor, Loading motor) and coils (Tracking, Focus) drive for actuator. This IC can drive the motor... | |
| BD8226EFV is a 5-input, 4-output BTL driver developed for driving Spindle motor (CH1), Sled/Loading motor (CH2) and the actuator coils (CH3:Tracking coil, CH4:Focus coil). This IC can be used for... | |
| BD8255MUV-M is a 6ch motor driver developed for driving coil actuator (2ch), sled motor (2ch), a loading motor, and a three-phase motor for spindle. This can drive the motor and... | |
| BD8256EFV-M is a 9ch motor driver developed for driving coil actuator (3ch), sled motor (2ch), a loading motor, and a three-phase motor for spindle. This chip has a built-in 2ch... | |
| BD8266EFV-M is BTL driver of 5 inputs and 4 outputs for Car CDs developed for SPINDLE motor (CH1), SLED/LOADING motor (CH2) and coil drive for actuator(CH3:TRAKING CH4:FOCUS). | |
| BD8271EFV is 3ch power driver developed for driving stepper motor and DC motor (or actuator coil). Blu-ray's motor & coil can be driven, when used along with 6ch DVD power... | |
| In addition to auto focus, stepping motors can be used for zoom, aperture, and the lens cover. Constant current drivers for shutter include the simple Full On type, high accuracy... | |
| MotorDriver | |
| ROHM 0.5-1ch lens drivers provide a compact (wafer level CSP), single-chip solution for auto focus applications requiring a voice coil motor. In addition, the parallel interface allows direct driving by... | |
| ROHM improved high reliability 1chip driver IC which built the circuit which prevented universe Cara destruction of the picking up protection circuit which prevented damaging by the Overcurrent of the... | |
| ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also... | |
| ROHM recommends BD63720AEFV for new design. | |
| ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and... | |
| Single lens reflex (SLR) cameras use relatively large actuators compared to compact digital cameras. ROHM's lens drivers for SLRs integrate high voltage resistance and large current output in a compact... | |
| Stepping motors can be used for auto focus, zoom, and aperture motors, making it possible to configure sophisticated, high precision lens drive systems. ROHM's motor drivers are compact, multifunctional, and... | |
| The BD16922EFV-M is a 1.0A-output, 2-channel automotive reversible motor driver that allows for operation mode selection from four modes; brake, forward, reverse, and standby, according to two-input logical operation. This... | |
| The BD16933EFV-C is 3ch half bridge driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and... | |
| The BD16936EFV-M is 6ch Half Bridge Driver for automotive applications. It can drive compact DC brush motors directly and each output can be controlled in three modes (High, Low and... | |
| The BD16952EFV is an AEC-Q100 automotive qualified 2-channel Half-Bridge Gate Driver, controlled by an external MCU through a 16-bit Serial Peripheral Interface (SPI). Independent control of low-side and high-side N-MOSFETS... | |
| The BD6360GUL was developed specifically for stepping motors in auto focus and zoom applications. The parallel interface requires just a control signal from the microcontroller in order to drive the... | |
| The BD6376GUL motor driver provides 1 Full-ON Drive H-bridge channel. This IC feature Wafer-level CSP (Chip Size Package) in a compact surface mount package. | |
| The BD65491FV motor driver provides 1 Full-ON Drive H-bridge channel, while BD65492MUV provides 2 Full-ON Drive H-bridge channels. These ICs feature wide range operating from 1.8V and low power consumption... | |
| The BD65494MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 2.0V and low power consumption by fast switching speed in a compact surface... | |
| The BD65496MUV motor driver provides 1 Full-On Driver H-Bridge channel. This driver features wide range operating from 1.8V and low power consumption by fast switching speed in a compact surface... | |
| The BD6736FV motor driver provides 1 Full-ON Drive H-bridge channel, while BD6735FV provides 2 Full-ON Drive H-bridge channels. These ICs feature low power consumption by low ON-resistance with built-in charge... | |
| The BD69830FV is a 24V single-coil brushless DC FAN motor driver. The device incorporates high efficiency DMOS H-bridge driver, regulated voltage output for hall element, and rotation speed is controlled... | |
| The reversible motor driver for output 1.0A for 1 motor can set the output modes to four modes, normal, reverse, stop(idling), and braking in accordance with logic input (2 inputs). | |
| The reversible motor driver for output 1.0A or more for two motors drives a brush motor and incorporates one and a halfcircuits of reversible motor driver. In addition, since the... | |
| These drivers are reversible motor drivers that can directly drive brush motor which require forward and reverse rotations. Four modes of output setting are available by the use of input... | |
| These motor drivers are full bridge drivers for brush motor applications, supporting output currents of up to 2A. The outputmodes are available in four modes, normal, reverse, stop (idling), and... | |
| This controller synthesizes the optimal driving signal from hall sensor signals, and outputs the synthesized signal to control the external level shifter and power transistor. The replacement is also easy... | |
| This IC is the compact brushless fan motor driver. The features are low voltage operation and low ON-resistance in order to meet the needs of notebook PC fan motors for... | |
| This is the product guarantees long time support in Industrial market. ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet... | |
| This is the product guarantees long time support in Industrial market. This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor... | |
| This is the summary of application for BD6981FVM. BD6981FVM can drive FAN motor silently by BTL soft switching. | |
| This is the summary of application for BD6982FVM. BD6982FVM can drive FAN motor silently by BTL soft switching. | |
| This product is the motor pre-driver for high-side / low-side N-channel MOSFET drive, which has the built-in booster (step-up) circuit. BD6762FV incorporates a serve circuit (Speed discriminator+PLL serve). | |
| This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC includes output power transistors. | |
| This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC is the half pre-driver. It includes lower output... | |
| This series is able to change the rotational speed of the motor by external PWM input signal and DC voltage. This IC is the pre-driver. It needs lower output FET. | |
| This series is able to change the rotational speed of the motor by external PWM input signal. | |
| This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and... | |
| Two-phase half-wave dc brushless fan motor Pre-driver. PWM pulse signal input. | |
| Two-phase half-wave dc brushless standard fan motor driver including Power Transistor. | |
| Two-phase half-wave dc brushless standard fan motor Pre-driver. |
| Next >> |