Manufacturer: Rohm Semiconductor
Win Source Part Number: 116283-RRE02VSM4STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TUMD2SM
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Diode Standard 400V 200mA Surface Mount TUMD2SM
Diode Standard 400V 200mA Surface Mount TUMD2SM
Diode Standard 400V 200mA Surface Mount TUMD2SM
DIODE GP 400V 200MA TUMD2SM Product overview: RRE02VSM4STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRE02VSM4STR can be used for catalog matching and distributor lookup.
DIODE GP 400V 200MA TUMD2SM
DIODE GP 400V 200MA TUMD2SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 116283-RRE02VSM4STR | RRE02VSM4STRDKR-ND | 280-RRE02VSM4STR | RRE02VSM4STR | RRE02VSM4STR | RRE02VSM4STR |
| Product Name | Diodes, Rectifiers - Single - RRE02VSM4STR | Single Diodes | 400V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA |