Diode Schottky 60V 3A Surface Mount PMDS
Diode Schottky 60V 3A Surface Mount PMDS
Diode Schottky 60V 3A Surface Mount PMDS
DIODE SCHOTTKY 60V 3A PMDS
SCHOTTKY RECTIFIER, AUTO, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 846-RBR3L60ADDTE25CT-ND | RBR3L60ADDTE25 | 22AC3153 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Auto, 60V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | ||
| Life Cycle Stage | Active | ||
| VF | 0.6600 volts | 0.6600 volts | |
| Rectifier Configuration / Technology | Schottky |