60V 100MA, SINGLE, LOW RF PIN DI Product overview: RN142VMTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 100MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN142VMTE-17 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1201396-RN142VMTE-17
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 100 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.45pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 60V
Resistance @ If, F: 3Ohm @ 3mA, 100MHz
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): RN142VMTE17;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RN142VMTE-17DKR,
RF Diode PIN - Single 60V 100mA UMD2
RF Diode PIN - Single 60V 100mA UMD2
RF Diode PIN - Single 60V 100mA UMD2
60V 100MA, SINGLE, LOW RF PIN DI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-RN142VMTE-17 | 1201396-RN142VMTE-17 | 846-RN142VMTE-17TR-ND | RN142VMTE-17 |
| Product Name | 60V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SC-90, SOD-323F | UMD2 |
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | Single |