Diode Standard 600V 700mA Surface Mount TUMD2SM
Diode Standard 600V 700mA Surface Mount TUMD2SM
Diode Standard 600V 700mA Surface Mount TUMD2SM
Win Source Part Number: 1368231-RRE07VSM6STR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2SM
Base Product Number: RRE07
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 700 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
DIODE GP 600V 700MA TUMD2SM Product overview: RRE07VSM6STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRE07VSM6STR can be used for catalog matching and distributor lookup.
DIODE GP 600V 700MA TUMD2SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RRE07VSM6STR-ND | 1368231-RRE07VSM6STR | 280-RRE07VSM6STR | RRE07VSM6STR | RRE07VSM6STR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 600V 700MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | ||||
| IR | 1.00E-3 mA |