ROHM Semiconductor USA, LLC Diode and Rectifier RF301B6S

Description
DIODE GEN PURPOSE CPD Product overview: RF301B6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301B6S can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURPOSE CPD Product overview: RF301B6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301B6S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-RF301B6S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-RF301B6S
Diode and Rectifier 280-RF301B6S
DIODE GEN PURPOSE CPD Product overview: RF301B6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301B6S can be used for catalog matching and distributor lookup.

DIODE GEN PURPOSE CPD Product overview: RF301B6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301B6S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RF301B6S - 182774-RF301B6S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF301B6S
182774-RF301B6S
Diodes, Rectifiers - Single - RF301B6S 182774-RF301B6S
Manufacturer: Rohm Semiconductor Win Source Part Number: 182774-RF301B6S Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 182774-RF301B6S
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-RF301B6S 182774-RF301B6S
Product Name Diode and Rectifier Diodes, Rectifiers - Single - RF301B6S
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details
High Voltage Power Rectifiers - HRSCHJ30K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
RFFETs - BA 892-02V E6433 - 912775-BA 892-02V E6433 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package PG-SC79-2
View Details
3 suppliers
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details