ROHM Semiconductor USA, LLC Single Diodes RSX201L-30TE25

Description
Diode Schottky 30V 2A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 30V 2A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RSX201L-30TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RSX201L-30TE25TR-ND
Single Diodes RSX201L-30TE25TR-ND
Diode Schottky 30V 2A Surface Mount PMDS

Diode Schottky 30V 2A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RSX201L-30TE25 - 027541-RSX201L-30TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RSX201L-30TE25
027541-RSX201L-30TE25
Diodes, Rectifiers - Single - RSX201L-30TE25 027541-RSX201L-30TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027541-RSX201L-30TE2 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027541-RSX201L-30TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Schottky 30V 2A Diode and Rectifier - 280-RSX201L-30TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-RSX201L-30TE25
Schottky 30V 2A Diode and Rectifier 280-RSX201L-30TE25
DIODE SCHOTTKY 30V 2A PMDS Product overview: RSX201L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX201L-30TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A PMDS Product overview: RSX201L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RSX201L-30TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - RSX201L-30TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RSX201L-30TE25
Single Diodes RSX201L-30TE25
DIODE SCHOTTKY 30V 2A PMDS

DIODE SCHOTTKY 30V 2A PMDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RSX201L-30TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RSX201L-30TE25
Discrete Semiconductor Products - Diodes - Rectifiers RSX201L-30TE25
DIODE SCHOTTKY 30V 2A PMDS

DIODE SCHOTTKY 30V 2A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RSX201L-30TE25
Schottky Diodes & Rectifiers RSX201L-30TE25
Schottky Diodes & Rectifiers SCHOTTKY HIGH EFFICIENCY

Schottky Diodes & Rectifiers SCHOTTKY HIGH EFFICIENCY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RSX201L-30TE25TR-ND 027541-RSX201L-30TE25 280-RSX201L-30TE25 RSX201L-30TE25 RSX201L-30TE25 RSX201L-30TE25
Product Name Single Diodes Diodes, Rectifiers - Single - RSX201L-30TE25 Schottky 30V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data