ROHM Semiconductor USA, LLC Datasheets for EEPROM

Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more

Page: 1 2 3 4
Product Name Notes
A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high...
BR24G16QUZ-3 is a serial EEPROM of I²C BUS Interface Method
BR24G32-3A is a 32Kbit serial EEPROM of I2C BUS Interface Method
BR24G64-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64F-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64FJ-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64FV-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64FVJ-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64FVM-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64FVT-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64NUX-3A is a serial EEPROM of I²C BUS Interface Method.
BR24G64QUZ-3A is a serial EEPROM of I²C BUS Interface Method.
ROHM recommends BR24G01F-3 for new design.
ROHM recommends BR24G01FJ-3 for new design.
ROHM recommends BR24G01FV-3 for new design.
ROHM recommends BR24G01FVJ-3 for new design.
ROHM recommends BR24G01FVM-3 for new design.
ROHM recommends BR24G01FVT-3 for new design.
ROHM recommends BR24G01NUX-3 for new design.
ROHM recommends BR24G02FJ-3 for new design.
ROHM recommends BR24G02FVJ-3 for new design.
ROHM recommends BR24G02FVM-3 for new design.
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to...
ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules.
This is the product guarantees long time support in Industrial market. A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of...

Next >>