Win Source Part Number: 978215-RRE04EA4DTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 400mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSMD5
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RRE04EA4DCT,RRE04EA4
Base Product Number: RRE04
DIODE ARRAY GP 400V 400MA TSMD5 Product overview: RRE04EA4DTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RRE04EA4DTR can be used for catalog matching and distributor lookup.
Diode Standard 400V 400mA Surface Mount TSMD5
Diode Standard 400V 400mA Surface Mount TSMD5
Diode Standard 400V 400mA Surface Mount TSMD5
RECTIFIER, DUAL, 0.4A, 400V, SOT-25T; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):400mA; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current IfsmRoHS Compliant: Yes
DIODE ARRAY GP 400V 400MA TSMD5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 978215-RRE04EA4DTR | 286-RRE04EA4DTR | RRE04EA4DTR-ND | 81AC5347 | RRE04EA4DTR | RRE04EA4DTR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 400MA Diode and Rectifier | Diode Arrays | Rectifier, Dual, 0.4A, 400V, Sot-25T; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | |||||
| IR | 1.00E-3 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |