DIODE GEN PURP 400V 200MA TUMD2S Product overview: RRE02VS4SGTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RRE02VS4SGTR can be used for catalog matching and distributor lookup.
Diode Standard 400V 200mA Surface Mount TUMD2S
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803686-RRE02VS4SGTR
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TUMD2S
Manufacturer Package: 2-SMD, Flat Lead
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 1μA at 400V
DIODE GEN PURP 400V 200MA TUMD2S
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RRE02VS4SGTR | RRE02VS4SGTRTR-ND | 803686-RRE02VS4SGTR | RRE02VS4SGTR | RRE02VS4SGTR |
| Product Name | 400V 200MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RRE02VS4SGTR | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TUMD2S-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |