ROHM Semiconductor USA, LLC Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| 2SAR293P5 is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier. | |
| 2SAR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| PNP -3.0A -30V Middle Power Transistor | |
| Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. |
| Next >> |