DIODE ARRAY GP 400V 400MA TSMD5 Product overview: RRE04EA4DFHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 400MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RRE04EA4DFHTR can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 400V 400mA Surface Mount SOT-23-5 Thin, TSOT-23-5
DIODE ARRAY GP 400V 400MA TSMD5
RECTIFIER, DUAL, 0.4A, 400V, SOT-25; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):400mA; Diode Configuration:Dual Isolated; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-RRE04EA4DFHTR | RRE04EA4DFHTR-ND | RRE04EA4DFHTR | 28AC1851 |
| Product Name | 400V 400MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 0.4A, 400V, Sot-25; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) |