ROHM Semiconductor USA, LLC Datasheets for Gyroscopes
Gyroscopes are designed to measure angular rate or orientation about a given directional vector.
Gyroscopes: Learn more
| Product Name | Notes |
|---|---|
| The KGY23 is a low-power, I2C, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as... | |
| The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as... | |
| The KXG03 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer... | |
| The KXG07 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current... | |
| The KXG08 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current... |