Manufacturer: Rohm Semiconductor
Win Source Part Number: 805362-RN141STE61
Packaging: Reel
Current - Max: 100mA
Diode Type: PIN - Single
Supplier Device Package: EMD2
Temperature Range - Operating: 150°C
Manufacturer Package: SC-79, SOD-523
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.8pF at 1V, 1MHz
Resistance at If, F: 2Ohm at 3mA, 100MHz
Part Number Series: RN141
RF DIODE PIN 50V EMD2 Product overview: RN141STE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN141STE61 can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V EMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 805362-RN141STE61 | 284-RN141STE61 | RN141STE61 |
| Product Name | RF Diodes - RN141STE61 | 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | PIN; PIN - Single | ||
| CT | 0.8000 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |