DIODE GEN PURP 400V 800MA LLDS Product overview: RLR4004 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RLR4004 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046217-RLR4004
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 800mA
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-RLR4004 | 046217-RLR4004 |
| Product Name | 400V 800MA Diode and Rectifier | Diodes, Rectifiers - Single - RLR4004 |
| Package | Reel - TR | |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Standard |