ROHM Semiconductor USA, LLC Super Fast Recovery Diode RFU10TF6S

Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet
Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Fast Recovery Diode - RFU10TF6S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Super Fast Recovery Diode
RFU10TF6S
Super Fast Recovery Diode RFU10TF6S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RFU10TF6S - 210755-RFU10TF6S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFU10TF6S
210755-RFU10TF6S
Diodes, Rectifiers - Single - RFU10TF6S 210755-RFU10TF6S
Manufacturer: Rohm Semiconductor Win Source Part Number: 210755-RFU10TF6S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 2.8V @ 10A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-220NFM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 210755-RFU10TF6S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 2.8V @ 10A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220NFM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 10A Diode and Rectifier - 280-RFU10TF6S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-RFU10TF6S
600V 10A Diode and Rectifier 280-RFU10TF6S
DIODE GEN PURP 600V 10A TO220NFM Product overview: RFU10TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFU10TF6S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220NFM Product overview: RFU10TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFU10TF6S can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RFU10TF6S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFU10TF6S
Discrete Semiconductor Products - Diodes - Rectifiers RFU10TF6S
DIODE GEN PURP 600V 10A TO220NFM

DIODE GEN PURP 600V 10A TO220NFM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RFU10TF6S 210755-RFU10TF6S 280-RFU10TF6S RFU10TF6S
Product Name Super Fast Recovery Diode Diodes, Rectifiers - Single - RFU10TF6S 600V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
VF 2.8 volts 2.8 volts 2.8 volts
IF 10000 mA
VR 600 volts 600 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data